Capital Lighting, Inc. 10437NI Sconces-Other 659452

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 4.4 Product Name: Two Light Wall Bracket UPC: 783927342803 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 4.4 Product Name: Two Light Wall Bracket UPC: 783927342803 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10437NI Sconces-Other - 659452 - Capital Lighting, Inc.
Columbus, OH, USA
10437NI Sconces-Other
659452
10437NI Sconces-Other 659452
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 4.4 Product Name: Two Light Wall Bracket UPC: 783927342803 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 9.00
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Brushed Nickel
Weight: 4.4
Product Name: Two Light Wall Bracket
UPC: 783927342803
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659452
Product Name 10437NI Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details