Capital Lighting, Inc. 10335WH Bathroom Fixtures-Two Lights 659411

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 4.00 Length 4.00 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: White Weight: 7.35 Product Name: Two Light Bath Light UPC: 783927344708 Category: Fluorescent Bath Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 4.00 Length 4.00 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: White Weight: 7.35 Product Name: Two Light Bath Light UPC: 783927344708 Category: Fluorescent Bath Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10335WH Bathroom Fixtures-Two Lights - 659411 - Capital Lighting, Inc.
Columbus, OH, USA
10335WH Bathroom Fixtures-Two Lights
659411
10335WH Bathroom Fixtures-Two Lights 659411
PRODUCT DETAILS / SPECS Width/Dia: 5.63 Height: 4.00 Length 4.00 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: White Weight: 7.35 Product Name: Two Light Bath Light UPC: 783927344708 Category: Fluorescent Bath Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 5.63
Height: 4.00
Length 4.00
Bulb
Type: T-8
Qty: 2
Wattage: 32
Finish: White
Weight: 7.35
Product Name: Two Light Bath Light
UPC: 783927344708
Category: Fluorescent Bath
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659411
Product Name 10335WH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details