Capital Lighting, Inc. 10409RBZ Flush Mounts-Bowl Style 659402

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.60 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Royal Bronze Weight: 7.3 Product Name: Three Light Wall Bracket UPC: 783927342186 Category: Fluorescent Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.60 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Royal Bronze Weight: 7.3 Product Name: Three Light Wall Bracket UPC: 783927342186 Category: Fluorescent Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10409RBZ Flush Mounts-Bowl Style - 659402 - Capital Lighting, Inc.
Columbus, OH, USA
10409RBZ Flush Mounts-Bowl Style
659402
10409RBZ Flush Mounts-Bowl Style 659402
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.60 Bulb Type: G24q-1 Qty: 3 Wattage: 13 Finish: Royal Bronze Weight: 7.3 Product Name: Three Light Wall Bracket UPC: 783927342186 Category: Fluorescent Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 5.60
Bulb
Type: G24q-1
Qty: 3
Wattage: 13
Finish: Royal Bronze
Weight: 7.3
Product Name: Three Light Wall Bracket
UPC: 783927342186
Category: Fluorescent Wall Bracket
Glass: White Linen
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659402
Product Name 10409RBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details