Capital Lighting, Inc. 8880OZFL Flush Mounts-Bowl Style 659399

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 2 Product Name: One Light Flush Mount UPC: 783927346825 Category: Ceiling Lights Glass: Satin-etched cased opal Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 2 Product Name: One Light Flush Mount UPC: 783927346825 Category: Ceiling Lights Glass: Satin-etched cased opal Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8880OZFL Flush Mounts-Bowl Style - 659399 - Capital Lighting, Inc.
Columbus, OH, USA
8880OZFL Flush Mounts-Bowl Style
659399
8880OZFL Flush Mounts-Bowl Style 659399
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 2 Product Name: One Light Flush Mount UPC: 783927346825 Category: Ceiling Lights Glass: Satin-etched cased opal Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.25
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Olde Bronze
Weight: 2
Product Name: One Light Flush Mount
UPC: 783927346825
Category: Ceiling Lights
Glass: Satin-etched cased opal
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659399
Product Name 8880OZFL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details