Capital Lighting, Inc. 10061PN/BK Lamps-Table Lamps 659390

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Length 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5.86 Product Name: One Light Table Lamp UPC: 014817468526 Category: Lamps Glass: Black Shantung Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Length 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5.86 Product Name: One Light Table Lamp UPC: 014817468526 Category: Lamps Glass: Black Shantung Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10061PN/BK Lamps-Table Lamps - 659390 - Capital Lighting, Inc.
Columbus, OH, USA
10061PN/BK Lamps-Table Lamps
659390
10061PN/BK Lamps-Table Lamps 659390
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Length 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5.86 Product Name: One Light Table Lamp UPC: 014817468526 Category: Lamps Glass: Black Shantung Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 26.00
Length 26.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 5.86
Product Name: One Light Table Lamp
UPC: 014817468526
Category: Lamps
Glass: Black Shantung
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659390
Product Name 10061PN/BK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details