Capital Lighting, Inc. 10065ESL/BK Lamps-Table Lamps 659379

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 31.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ebonized Silver Leaf Weight: 2.7 Product Name: One Light Table Torchiere UPC: 014817468991 Category: Lamps Glass: Marble Cased Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 6`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 31.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ebonized Silver Leaf Weight: 2.7 Product Name: One Light Table Torchiere UPC: 014817468991 Category: Lamps Glass: Marble Cased Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 6`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10065ESL/BK Lamps-Table Lamps - 659379 - Capital Lighting, Inc.
Columbus, OH, USA
10065ESL/BK Lamps-Table Lamps
659379
10065ESL/BK Lamps-Table Lamps 659379
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 31.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ebonized Silver Leaf Weight: 2.7 Product Name: One Light Table Torchiere UPC: 014817468991 Category: Lamps Glass: Marble Cased Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 6`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 31.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Ebonized Silver Leaf
Weight: 2.7
Product Name: One Light Table Torchiere
UPC: 014817468991
Category: Lamps
Glass: Marble Cased
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 6``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659379
Product Name 10065ESL/BK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details