Capital Lighting, Inc. 10070CBZ Lamps-Table Lamps 659371

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Coppery Bronze Weight: 3.75 Product Name: One Light Table Lamp UPC: 014817468977 Category: Lamps Glass: Sepia Brown Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Coppery Bronze Weight: 3.75 Product Name: One Light Table Lamp UPC: 014817468977 Category: Lamps Glass: Sepia Brown Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10070CBZ Lamps-Table Lamps - 659371 - Capital Lighting, Inc.
Columbus, OH, USA
10070CBZ Lamps-Table Lamps
659371
10070CBZ Lamps-Table Lamps 659371
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Coppery Bronze Weight: 3.75 Product Name: One Light Table Lamp UPC: 014817468977 Category: Lamps Glass: Sepia Brown Linen Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Coppery Bronze
Weight: 3.75
Product Name: One Light Table Lamp
UPC: 014817468977
Category: Lamps
Glass: Sepia Brown Linen
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659371
Product Name 10070CBZ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details