Capital Lighting, Inc. 10080PN Lamps-Table Lamps 659346

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 1.7 Product Name: One Light Table Lamp UPC: 014817468557 Category: Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 1.7 Product Name: One Light Table Lamp UPC: 014817468557 Category: Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10080PN Lamps-Table Lamps - 659346 - Capital Lighting, Inc.
Columbus, OH, USA
10080PN Lamps-Table Lamps
659346
10080PN Lamps-Table Lamps 659346
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 1.7 Product Name: One Light Table Lamp UPC: 014817468557 Category: Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 1.7
Product Name: One Light Table Lamp
UPC: 014817468557
Category: Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659346
Product Name 10080PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details