Capital Lighting, Inc. F2687/6+3RBZ Mid. Chandeliers-Glass Up 659127

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.62 Height: 18.88 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Stardust Weight: 38.39 Product Name: Nine Light Multi Tier Chandelier UPC: 014817470109 Category: Chandeliers Glass: Amber Alabaster Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 7.875`` Rd Chain: 240`` Wire: 240`` Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.62 Height: 18.88 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Stardust Weight: 38.39 Product Name: Nine Light Multi Tier Chandelier UPC: 014817470109 Category: Chandeliers Glass: Amber Alabaster Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 7.875`` Rd Chain: 240`` Wire: 240`` Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
F2687/6+3RBZ Mid. Chandeliers-Glass Up - 659127 - Capital Lighting, Inc.
Columbus, OH, USA
F2687/6+3RBZ Mid. Chandeliers-Glass Up
659127
F2687/6+3RBZ Mid. Chandeliers-Glass Up 659127
PRODUCT DETAILS / SPECS Width/Dia: 34.62 Height: 18.88 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Stardust Weight: 38.39 Product Name: Nine Light Multi Tier Chandelier UPC: 014817470109 Category: Chandeliers Glass: Amber Alabaster Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 7.875`` Rd Chain: 240`` Wire: 240`` Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 34.62
Height: 18.88
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Stardust
Weight: 38.39
Product Name: Nine Light Multi Tier Chandelier
UPC: 014817470109
Category: Chandeliers
Glass: Amber Alabaster
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: 7.875`` Rd
Chain: 240``
Wire: 240``
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659127
Product Name F2687/6+3RBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details