Capital Lighting, Inc. F2682/8+4MAW Large Chandeliers-Candle 659100

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 44.88 Bulb Type: Torpedo Qty: 12 Wattage: 60 Finish: Medium Aged Wood Weight: 37.4 Product Name: 12 Light Multi Tier Chandelier UPC: 014817469967 Category: Chandeliers Glass: Grey Beige Shantung Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 6`` Rd Chain: 60`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 44.88 Bulb Type: Torpedo Qty: 12 Wattage: 60 Finish: Medium Aged Wood Weight: 37.4 Product Name: 12 Light Multi Tier Chandelier UPC: 014817469967 Category: Chandeliers Glass: Grey Beige Shantung Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 6`` Rd Chain: 60`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
F2682/8+4MAW Large Chandeliers-Candle - 659100 - Capital Lighting, Inc.
Columbus, OH, USA
F2682/8+4MAW Large Chandeliers-Candle
659100
F2682/8+4MAW Large Chandeliers-Candle 659100
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 44.88 Bulb Type: Torpedo Qty: 12 Wattage: 60 Finish: Medium Aged Wood Weight: 37.4 Product Name: 12 Light Multi Tier Chandelier UPC: 014817469967 Category: Chandeliers Glass: Grey Beige Shantung Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 6`` Rd Chain: 60`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 36.75
Height: 44.88
Bulb
Type: Torpedo
Qty: 12
Wattage: 60
Finish: Medium Aged Wood
Weight: 37.4
Product Name: 12 Light Multi Tier Chandelier
UPC: 014817469967
Category: Chandeliers
Glass: Grey Beige Shantung
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: 6`` Rd
Chain: 60``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659100
Product Name F2682/8+4MAW Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details