Capital Lighting, Inc. P1228CI Mini Pendants-Drum Shades 659027

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Iron Weight: 3.74 Product Name: One Light Mini Pendant UPC: 014817469530 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5`` Rd Wire: 180`` Designer: Other
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Iron Weight: 3.74 Product Name: One Light Mini Pendant UPC: 014817469530 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5`` Rd Wire: 180`` Designer: Other

Suppliers

Company
Product
Description
Supplier Links
P1228CI Mini Pendants-Drum Shades - 659027 - Capital Lighting, Inc.
Columbus, OH, USA
P1228CI Mini Pendants-Drum Shades
659027
P1228CI Mini Pendants-Drum Shades 659027
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Iron Weight: 3.74 Product Name: One Light Mini Pendant UPC: 014817469530 Category: Chandeliers Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 5`` Rd Wire: 180`` Designer: Other

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Colonial Iron
Weight: 3.74
Product Name: One Light Mini Pendant
UPC: 014817469530
Category: Chandeliers
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 5`` Rd
Wire: 180``
Designer: Other

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659027
Product Name P1228CI Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details