Capital Lighting, Inc. 49307AZT Exterior -Post/Pier Head 658590

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured Architectural Bronze Product Name: One Light Outdoor Fixture UPC: 783927348546 Category: Outdoor Post Lanterns Glass: Etched Vetro Micro Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured Architectural Bronze Product Name: One Light Outdoor Fixture UPC: 783927348546 Category: Outdoor Post Lanterns Glass: Etched Vetro Micro Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49307AZT Exterior -Post/Pier Head - 658590 - Capital Lighting, Inc.
Columbus, OH, USA
49307AZT Exterior -Post/Pier Head
658590
49307AZT Exterior -Post/Pier Head 658590
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured Architectural Bronze Product Name: One Light Outdoor Fixture UPC: 783927348546 Category: Outdoor Post Lanterns Glass: Etched Vetro Micro Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Textured Architectural Bronze
Product Name: One Light Outdoor Fixture
UPC: 783927348546
Category: Outdoor Post Lanterns
Glass: Etched Vetro Micro
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658590
Product Name 49307AZT Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details