Capital Lighting, Inc. 49351OZ Exterior -Wall Mount 658565

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.08 Height: 15.02 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 7.3 Product Name: One Light Outdoor Fixture UPC: 783927349031 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.08 Height: 15.02 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 7.3 Product Name: One Light Outdoor Fixture UPC: 783927349031 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49351OZ Exterior -Wall Mount - 658565 - Capital Lighting, Inc.
Columbus, OH, USA
49351OZ Exterior -Wall Mount
658565
49351OZ Exterior -Wall Mount 658565
PRODUCT DETAILS / SPECS Width/Dia: 8.08 Height: 15.02 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Olde Bronze Weight: 7.3 Product Name: One Light Outdoor Fixture UPC: 783927349031 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.08
Height: 15.02
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Olde Bronze
Weight: 7.3
Product Name: One Light Outdoor Fixture
UPC: 783927349031
Category: Outdoor Wall Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658565
Product Name 49351OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details