Capital Lighting, Inc. 49221OZ Exterior -Wall Mount 658251

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2.25 Product Name: One Light Outdoor Fixture UPC: 783927349215 Category: Outdoor Wall Bracket Glass: Clear and Inside-Etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2.25 Product Name: One Light Outdoor Fixture UPC: 783927349215 Category: Outdoor Wall Bracket Glass: Clear and Inside-Etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49221OZ Exterior -Wall Mount - 658251 - Capital Lighting, Inc.
Columbus, OH, USA
49221OZ Exterior -Wall Mount
658251
49221OZ Exterior -Wall Mount 658251
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 2.25 Product Name: One Light Outdoor Fixture UPC: 783927349215 Category: Outdoor Wall Bracket Glass: Clear and Inside-Etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 2.25
Product Name: One Light Outdoor Fixture
UPC: 783927349215
Category: Outdoor Wall Bracket
Glass: Clear and Inside-Etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658251
Product Name 49221OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details