Capital Lighting, Inc. 45265PN Sconces-Single Glass 658231

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2 Product Name: One Light Wall Fixture UPC: 783927349376 Category: Wall Fixtures Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2 Product Name: One Light Wall Fixture UPC: 783927349376 Category: Wall Fixtures Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45265PN Sconces-Single Glass - 658231 - Capital Lighting, Inc.
Columbus, OH, USA
45265PN Sconces-Single Glass
658231
45265PN Sconces-Single Glass 658231
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2 Product Name: One Light Wall Fixture UPC: 783927349376 Category: Wall Fixtures Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.50
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 2
Product Name: One Light Wall Fixture
UPC: 783927349376
Category: Wall Fixtures
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658231
Product Name 45265PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details