Capital Lighting, Inc. 45306PN Bathroom Fixtures-Three Lights 658215

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 7.00 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 3.5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927348935 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 7.00 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 3.5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927348935 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45306PN Bathroom Fixtures-Three Lights - 658215 - Capital Lighting, Inc.
Columbus, OH, USA
45306PN Bathroom Fixtures-Three Lights
658215
45306PN Bathroom Fixtures-Three Lights 658215
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 7.00 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 3.5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927348935 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 7.00
Extension: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 3.5
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927348935
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658215
Product Name 45306PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details