Capital Lighting, Inc. 45328OZ Sconces-Single Glass 658201

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.75 Extension: 6.75 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 1.8 Product Name: One Light Wall Mount UPC: 783927349833 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.75 Extension: 6.75 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 1.8 Product Name: One Light Wall Mount UPC: 783927349833 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45328OZ Sconces-Single Glass - 658201 - Capital Lighting, Inc.
Columbus, OH, USA
45328OZ Sconces-Single Glass
658201
45328OZ Sconces-Single Glass 658201
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.75 Extension: 6.75 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 1.8 Product Name: One Light Wall Mount UPC: 783927349833 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.75
Extension: 6.75
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 1.8
Product Name: One Light Wall Mount
UPC: 783927349833
Category: Wall Fixtures
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658201
Product Name 45328OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details