Capital Lighting, Inc. 42225PN Mini Pendants-Rod 658069

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.98 Height: 11.25 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Polished Nickel Weight: 4 Product Name: One Light Mini Pendant UPC: 783927347211 Category: Mini Pendants Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Wire: 61``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.98 Height: 11.25 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Polished Nickel Weight: 4 Product Name: One Light Mini Pendant UPC: 783927347211 Category: Mini Pendants Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Wire: 61``

Suppliers

Company
Product
Description
Supplier Links
42225PN Mini Pendants-Rod - 658069 - Capital Lighting, Inc.
Columbus, OH, USA
42225PN Mini Pendants-Rod
658069
42225PN Mini Pendants-Rod 658069
PRODUCT DETAILS / SPECS Width/Dia: 5.98 Height: 11.25 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Polished Nickel Weight: 4 Product Name: One Light Mini Pendant UPC: 783927347211 Category: Mini Pendants Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Wire: 61``

PRODUCT DETAILS / SPECS
Width/Dia: 5.98
Height: 11.25
Bulb
Type: G-9
Qty: 1
Wattage: 50
Finish: Polished Nickel
Weight: 4
Product Name: One Light Mini Pendant
UPC: 783927347211
Category: Mini Pendants
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.2``
Wire: 61``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658069
Product Name 42225PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details