Capital Lighting, Inc. 42826OZ Semi-Flush Mts.-Other 658056

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.73 Height: 8.00 Length 8.00 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 12.5 Product Name: Four Light Semi Flush UPC: 783927349284 Category: Semi-Flush Glass: Satin-Etched Cased Opal Inner Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 102``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.73 Height: 8.00 Length 8.00 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 12.5 Product Name: Four Light Semi Flush UPC: 783927349284 Category: Semi-Flush Glass: Satin-Etched Cased Opal Inner Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 102``

Suppliers

Company
Product
Description
Supplier Links
42826OZ Semi-Flush Mts.-Other - 658056 - Capital Lighting, Inc.
Columbus, OH, USA
42826OZ Semi-Flush Mts.-Other
658056
42826OZ Semi-Flush Mts.-Other 658056
PRODUCT DETAILS / SPECS Width/Dia: 17.73 Height: 8.00 Length 8.00 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 12.5 Product Name: Four Light Semi Flush UPC: 783927349284 Category: Semi-Flush Glass: Satin-Etched Cased Opal Inner Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 102``

PRODUCT DETAILS / SPECS
Width/Dia: 17.73
Height: 8.00
Length 8.00
Bulb
Type: G-9
Qty: 4
Wattage: 50
Finish: Olde Bronze
Weight: 12.5
Product Name: Four Light Semi Flush
UPC: 783927349284
Category: Semi-Flush
Glass: Satin-Etched Cased Opal Inner
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Wire: 102``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658056
Product Name 42826OZ Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details