Capital Lighting, Inc. 42765AP Mini Pendants-Rod 658013

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 3.6 Product Name: One Light Mini Pendant UPC: 783927348072 Category: Mini Pendants Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 54``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 3.6 Product Name: One Light Mini Pendant UPC: 783927348072 Category: Mini Pendants Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 54``

Suppliers

Company
Product
Description
Supplier Links
42765AP Mini Pendants-Rod - 658013 - Capital Lighting, Inc.
Columbus, OH, USA
42765AP Mini Pendants-Rod
658013
42765AP Mini Pendants-Rod 658013
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 3.6 Product Name: One Light Mini Pendant UPC: 783927348072 Category: Mini Pendants Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.98`` Wire: 54``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Pewter
Weight: 3.6
Product Name: One Light Mini Pendant
UPC: 783927348072
Category: Mini Pendants
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.98``
Wire: 54``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658013
Product Name 42765AP Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details