Capital Lighting, Inc. 302073148 Flush Mounts-Other 657960

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.70 Height: 2.40 Length 2.40 Bulb Type: GX13 Qty: 1 Wattage: 40 Finish: White Product Name: One Light Ceiling UPC: 046677799755 Category: Ceiling Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.70 Height: 2.40 Length 2.40 Bulb Type: GX13 Qty: 1 Wattage: 40 Finish: White Product Name: One Light Ceiling UPC: 046677799755 Category: Ceiling Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
302073148 Flush Mounts-Other - 657960 - Capital Lighting, Inc.
Columbus, OH, USA
302073148 Flush Mounts-Other
657960
302073148 Flush Mounts-Other 657960
PRODUCT DETAILS / SPECS Width/Dia: 17.70 Height: 2.40 Length 2.40 Bulb Type: GX13 Qty: 1 Wattage: 40 Finish: White Product Name: One Light Ceiling UPC: 046677799755 Category: Ceiling Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 17.70
Height: 2.40
Length 2.40
Bulb
Type: GX13
Qty: 1
Wattage: 40
Finish: White
Product Name: One Light Ceiling
UPC: 046677799755
Category: Ceiling
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657960
Product Name 302073148 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details