Capital Lighting, Inc. 366771748 Sconces-Other 657957

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.40 Height: 7.50 Length 7.50 Bulb Type: E-12 Qty: 1 Wattage: 60 Finish: Metal and Black Product Name: One Light Wall UPC: 046677799823 Category: Wall Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.40 Height: 7.50 Length 7.50 Bulb Type: E-12 Qty: 1 Wattage: 60 Finish: Metal and Black Product Name: One Light Wall UPC: 046677799823 Category: Wall Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
366771748 Sconces-Other - 657957 - Capital Lighting, Inc.
Columbus, OH, USA
366771748 Sconces-Other
657957
366771748 Sconces-Other 657957
PRODUCT DETAILS / SPECS Width/Dia: 6.40 Height: 7.50 Length 7.50 Bulb Type: E-12 Qty: 1 Wattage: 60 Finish: Metal and Black Product Name: One Light Wall UPC: 046677799823 Category: Wall Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 6.40
Height: 7.50
Length 7.50
Bulb
Type: E-12
Qty: 1
Wattage: 60
Finish: Metal and Black
Product Name: One Light Wall
UPC: 046677799823
Category: Wall
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657957
Product Name 366771748 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details