Capital Lighting, Inc. 374841748 Lamps-Accent Lamps 657790

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.70 Height: 10.10 Length 10.10 Bulb Type: E-12 Qty: 3 Wattage: 40 Finish: Matt Chrome Product Name: Three Light Table lamp UPC: 046677799236 Category: Table lamp Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.70 Height: 10.10 Length 10.10 Bulb Type: E-12 Qty: 3 Wattage: 40 Finish: Matt Chrome Product Name: Three Light Table lamp UPC: 046677799236 Category: Table lamp Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
374841748 Lamps-Accent Lamps - 657790 - Capital Lighting, Inc.
Columbus, OH, USA
374841748 Lamps-Accent Lamps
657790
374841748 Lamps-Accent Lamps 657790
PRODUCT DETAILS / SPECS Width/Dia: 17.70 Height: 10.10 Length 10.10 Bulb Type: E-12 Qty: 3 Wattage: 40 Finish: Matt Chrome Product Name: Three Light Table lamp UPC: 046677799236 Category: Table lamp Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 17.70
Height: 10.10
Length 10.10
Bulb
Type: E-12
Qty: 3
Wattage: 40
Finish: Matt Chrome
Product Name: Three Light Table lamp
UPC: 046677799236
Category: Table lamp
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657790
Product Name 374841748 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details