Capital Lighting, Inc. 403404848 Flush Mounts-Drum Shades 657765

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 3.90 Length 3.90 Bulb Type: GX13 Qty: 1 Wattage: 55 Finish: Aluminum Product Name: One Light Ceiling UPC: 046677799472 Category: Ceiling Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 3.90 Length 3.90 Bulb Type: GX13 Qty: 1 Wattage: 55 Finish: Aluminum Product Name: One Light Ceiling UPC: 046677799472 Category: Ceiling Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
403404848 Flush Mounts-Drum Shades - 657765 - Capital Lighting, Inc.
Columbus, OH, USA
403404848 Flush Mounts-Drum Shades
657765
403404848 Flush Mounts-Drum Shades 657765
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 3.90 Length 3.90 Bulb Type: GX13 Qty: 1 Wattage: 55 Finish: Aluminum Product Name: One Light Ceiling UPC: 046677799472 Category: Ceiling Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 3.90
Length 3.90
Bulb
Type: GX13
Qty: 1
Wattage: 55
Finish: Aluminum
Product Name: One Light Ceiling
UPC: 046677799472
Category: Ceiling
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657765
Product Name 403404848 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details