Capital Lighting, Inc. 403401148 Flush Mounts-Drum Shades 657762

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 3.90 Length 3.90 Bulb Type: GX13 Qty: 1 Wattage: 55 Finish: Chrome Product Name: One Light Ceiling UPC: 046677799465 Category: Ceiling Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 3.90 Length 3.90 Bulb Type: GX13 Qty: 1 Wattage: 55 Finish: Chrome Product Name: One Light Ceiling UPC: 046677799465 Category: Ceiling Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
403401148 Flush Mounts-Drum Shades - 657762 - Capital Lighting, Inc.
Columbus, OH, USA
403401148 Flush Mounts-Drum Shades
657762
403401148 Flush Mounts-Drum Shades 657762
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 3.90 Length 3.90 Bulb Type: GX13 Qty: 1 Wattage: 55 Finish: Chrome Product Name: One Light Ceiling UPC: 046677799465 Category: Ceiling Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 3.90
Length 3.90
Bulb
Type: GX13
Qty: 1
Wattage: 55
Finish: Chrome
Product Name: One Light Ceiling
UPC: 046677799465
Category: Ceiling
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657762
Product Name 403401148 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details