Capital Lighting, Inc. M209717 Mid. Chandeliers-Other 657752

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.25 Bulb Qty: 6 Wattage: 40 Finish: Couture Gold Weight: 20.57 Product Name: Six Light Chandelier UPC: 020389006240 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.25 Bulb Qty: 6 Wattage: 40 Finish: Couture Gold Weight: 20.57 Product Name: Six Light Chandelier UPC: 020389006240 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M209717 Mid. Chandeliers-Other - 657752 - Capital Lighting, Inc.
Columbus, OH, USA
M209717 Mid. Chandeliers-Other
657752
M209717 Mid. Chandeliers-Other 657752
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.25 Bulb Qty: 6 Wattage: 40 Finish: Couture Gold Weight: 20.57 Product Name: Six Light Chandelier UPC: 020389006240 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.25
Bulb
Qty: 6
Wattage: 40
Finish: Couture Gold
Weight: 20.57
Product Name: Six Light Chandelier
UPC: 020389006240
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657752
Product Name M209717 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details