Capital Lighting, Inc. 403423148 Pendants-Glass Down 657737

Description
PRODUCT DETAILS / SPECS Width/Dia: 59.10 Height: 19.00 Length 19.00 Bulb Type: GX13 Qty: 1 Wattage: 55 Finish: White Product Name: One Light Pendant UPC: 046677799489 Category: Pendant Safety Listing: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 59.10 Height: 19.00 Length 19.00 Bulb Type: GX13 Qty: 1 Wattage: 55 Finish: White Product Name: One Light Pendant UPC: 046677799489 Category: Pendant Safety Listing: UL

Suppliers

Company
Product
Description
Supplier Links
403423148 Pendants-Glass Down - 657737 - Capital Lighting, Inc.
Columbus, OH, USA
403423148 Pendants-Glass Down
657737
403423148 Pendants-Glass Down 657737
PRODUCT DETAILS / SPECS Width/Dia: 59.10 Height: 19.00 Length 19.00 Bulb Type: GX13 Qty: 1 Wattage: 55 Finish: White Product Name: One Light Pendant UPC: 046677799489 Category: Pendant Safety Listing: UL

PRODUCT DETAILS / SPECS
Width/Dia: 59.10
Height: 19.00
Length 19.00
Bulb
Type: GX13
Qty: 1
Wattage: 55
Finish: White
Product Name: One Light Pendant
UPC: 046677799489
Category: Pendant
Safety Listing: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657737
Product Name 403423148 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details