Capital Lighting, Inc. F651036 Lamps-Accent Lamps 657639

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 7.05 Product Name: One Light Table Lamp UPC: 742546104339 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 7.05 Product Name: One Light Table Lamp UPC: 742546104339 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
F651036 Lamps-Accent Lamps - 657639 - Capital Lighting, Inc.
Columbus, OH, USA
F651036 Lamps-Accent Lamps
657639
F651036 Lamps-Accent Lamps 657639
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.25 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 7.05 Product Name: One Light Table Lamp UPC: 742546104339 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.25
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 7.05
Product Name: One Light Table Lamp
UPC: 742546104339
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657639
Product Name F651036 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details