Capital Lighting, Inc. M411019 Sconces-Drum Shades 657466

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.50 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Sienna Bronze Weight: 3.75 Product Name: One Light Wall Fixture UPC: 020389006493 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.50 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Sienna Bronze Weight: 3.75 Product Name: One Light Wall Fixture UPC: 020389006493 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
M411019 Sconces-Drum Shades - 657466 - Capital Lighting, Inc.
Columbus, OH, USA
M411019 Sconces-Drum Shades
657466
M411019 Sconces-Drum Shades 657466
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.50 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 7.5 Finish: Sienna Bronze Weight: 3.75 Product Name: One Light Wall Fixture UPC: 020389006493 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.50
Extension: 9
Bulb
Type: LED
Qty: 1
Wattage: 7.5
Finish: Sienna Bronze
Weight: 3.75
Product Name: One Light Wall Fixture
UPC: 020389006493
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657466
Product Name M411019 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details