Capital Lighting, Inc. M26974 Pendants-Drum Shade 657447

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.12 Height: 35.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 16.61 Product Name: Three Light Pendant UPC: 020389006417 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.12 Height: 35.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 16.61 Product Name: Three Light Pendant UPC: 020389006417 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M26974 Pendants-Drum Shade - 657447 - Capital Lighting, Inc.
Columbus, OH, USA
M26974 Pendants-Drum Shade
657447
M26974 Pendants-Drum Shade 657447
PRODUCT DETAILS / SPECS Width/Dia: 18.12 Height: 35.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 16.61 Product Name: Three Light Pendant UPC: 020389006417 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.12
Height: 35.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 16.61
Product Name: Three Light Pendant
UPC: 020389006417
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657447
Product Name M26974 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details