Capital Lighting, Inc. F199236 Mini Pendants-Rod 657423

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4.41 Product Name: One Light Pendant UPC: 742546104261 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4.41 Product Name: One Light Pendant UPC: 742546104261 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F199236 Mini Pendants-Rod - 657423 - Capital Lighting, Inc.
Columbus, OH, USA
F199236 Mini Pendants-Rod
657423
F199236 Mini Pendants-Rod 657423
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4.41 Product Name: One Light Pendant UPC: 742546104261 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 4.41
Product Name: One Light Pendant
UPC: 742546104261
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657423
Product Name F199236 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details