Capital Lighting, Inc. SL890778 Pendants-Bowl Style 657405

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 19.06 Product Name: Three Light Chandelier UPC: 020389183859 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 19.06 Product Name: Three Light Chandelier UPC: 020389183859 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL890778 Pendants-Bowl Style - 657405 - Capital Lighting, Inc.
Columbus, OH, USA
SL890778 Pendants-Bowl Style
657405
SL890778 Pendants-Bowl Style 657405
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 19.06 Product Name: Three Light Chandelier UPC: 020389183859 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 19.06
Product Name: Three Light Chandelier
UPC: 020389183859
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657405
Product Name SL890778 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details