Capital Lighting, Inc. D2179 Lamps-Floor Lamps 657316

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 52.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Espresso Wood And Satin Nickel Weight: 10 Product Name: One Light Floor Lamp UPC: 748119026022 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 52.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Espresso Wood And Satin Nickel Weight: 10 Product Name: One Light Floor Lamp UPC: 748119026022 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
D2179 Lamps-Floor Lamps - 657316 - Capital Lighting, Inc.
Columbus, OH, USA
D2179 Lamps-Floor Lamps
657316
D2179 Lamps-Floor Lamps 657316
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 52.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Espresso Wood And Satin Nickel Weight: 10 Product Name: One Light Floor Lamp UPC: 748119026022 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 52.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Espresso Wood And Satin Nickel
Weight: 10
Product Name: One Light Floor Lamp
UPC: 748119026022
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657316
Product Name D2179 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details