Capital Lighting, Inc. D2178 Lamps-Desk/Piano Lamps 657314

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Candelabra Qty: 1 Wattage: 13 Finish: Espresso Wood And Satin Nickel Weight: 7 Product Name: One Light Desk Lamp UPC: 748119026015 Category: Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Candelabra Qty: 1 Wattage: 13 Finish: Espresso Wood And Satin Nickel Weight: 7 Product Name: One Light Desk Lamp UPC: 748119026015 Category: Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
D2178 Lamps-Desk/Piano Lamps - 657314 - Capital Lighting, Inc.
Columbus, OH, USA
D2178 Lamps-Desk/Piano Lamps
657314
D2178 Lamps-Desk/Piano Lamps 657314
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Candelabra Qty: 1 Wattage: 13 Finish: Espresso Wood And Satin Nickel Weight: 7 Product Name: One Light Desk Lamp UPC: 748119026015 Category: Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 13
Finish: Espresso Wood And Satin Nickel
Weight: 7
Product Name: One Light Desk Lamp
UPC: 748119026015
Category: Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 657314
Product Name D2178 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details