PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Chrome
Weight: 5
Product Name: One Light Task Lighting
UPC: 748119026046
Category: Task Lighting
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 657311 |
| Product Name | D2184 Lamps-Accent Lamps |
| Application | Residential |