Capital Lighting, Inc. 1-6981-9-17 Large Chandeliers-Glass Shade 656968

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 43.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Forged Black Weight: 69.3 Product Name: Nine Light Chandelier UPC: 822920230882 Category: Chandelier Glass: Clear Seeded Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 43.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Forged Black Weight: 69.3 Product Name: Nine Light Chandelier UPC: 822920230882 Category: Chandelier Glass: Clear Seeded Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-6981-9-17 Large Chandeliers-Glass Shade - 656968 - Capital Lighting, Inc.
Columbus, OH, USA
1-6981-9-17 Large Chandeliers-Glass Shade
656968
1-6981-9-17 Large Chandeliers-Glass Shade 656968
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 43.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Forged Black Weight: 69.3 Product Name: Nine Light Chandelier UPC: 822920230882 Category: Chandelier Glass: Clear Seeded Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 43.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Forged Black
Weight: 69.3
Product Name: Nine Light Chandelier
UPC: 822920230882
Category: Chandelier
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656968
Product Name 1-6981-9-17 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details