Capital Lighting, Inc. 1-6980-6-17 Mid. Chandeliers-Glass Up 656965

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Black Weight: 45.76 Product Name: Six Light Chandelier UPC: 822920230875 Category: Chandelier Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Black Weight: 45.76 Product Name: Six Light Chandelier UPC: 822920230875 Category: Chandelier Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-6980-6-17 Mid. Chandeliers-Glass Up - 656965 - Capital Lighting, Inc.
Columbus, OH, USA
1-6980-6-17 Mid. Chandeliers-Glass Up
656965
1-6980-6-17 Mid. Chandeliers-Glass Up 656965
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Black Weight: 45.76 Product Name: Six Light Chandelier UPC: 822920230875 Category: Chandelier Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 36.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Forged Black
Weight: 45.76
Product Name: Six Light Chandelier
UPC: 822920230875
Category: Chandelier
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656965
Product Name 1-6980-6-17 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details