PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 13.86
Bulb
Finish: Brushed Pewter
Weight: 17.02
Product Name: 42`` Ceiling Fan
UPC: 822920230592
Category: Ceiling Fan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Motor size: 153x12
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 42
Blade type: Walnut/Chestnut
Electricity Use: 61
Light Kit: Sold Separately
Speeds: 3-Speed, RPM: Low - 73/High - 196
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4425
Airflow Efficienty: 72.5
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 656952 |
| Product Name | 42-830-5RV-187 Fans-Huggers |