Capital Lighting, Inc. 5-3552-25 Exterior -Wall Mt./Flush 656932

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.75 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Slate Weight: 9 Product Name: One Light Pocket Lantern UPC: 822920231056 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.75 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Slate Weight: 9 Product Name: One Light Pocket Lantern UPC: 822920231056 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-3552-25 Exterior -Wall Mt./Flush - 656932 - Capital Lighting, Inc.
Columbus, OH, USA
5-3552-25 Exterior -Wall Mt./Flush
656932
5-3552-25 Exterior -Wall Mt./Flush 656932
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.75 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Slate Weight: 9 Product Name: One Light Pocket Lantern UPC: 822920231056 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.75
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Slate
Weight: 9
Product Name: One Light Pocket Lantern
UPC: 822920231056
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656932
Product Name 5-3552-25 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details