Capital Lighting, Inc. 9-3534-1-128 Sconces-Single Glass 656921

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oxidized Silver Weight: 3.39 Product Name: One Light Sconce UPC: 822920231537 Category: Sconce Glass: Penshell Shade Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oxidized Silver Weight: 3.39 Product Name: One Light Sconce UPC: 822920231537 Category: Sconce Glass: Penshell Shade Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
9-3534-1-128 Sconces-Single Glass - 656921 - Capital Lighting, Inc.
Columbus, OH, USA
9-3534-1-128 Sconces-Single Glass
656921
9-3534-1-128 Sconces-Single Glass 656921
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oxidized Silver Weight: 3.39 Product Name: One Light Sconce UPC: 822920231537 Category: Sconce Glass: Penshell Shade Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oxidized Silver
Weight: 3.39
Product Name: One Light Sconce
UPC: 822920231537
Category: Sconce
Glass: Penshell Shade
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656921
Product Name 9-3534-1-128 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details