Capital Lighting, Inc. 8-6542-3-187 Bathroom Fixtures-Three Lights 656905

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Pewter Weight: 8.32 Product Name: Three Light Bath Bar UPC: 822920231438 Category: Bath Lights Glass: White Frosted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Pewter Weight: 8.32 Product Name: Three Light Bath Bar UPC: 822920231438 Category: Bath Lights Glass: White Frosted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
8-6542-3-187 Bathroom Fixtures-Three Lights - 656905 - Capital Lighting, Inc.
Columbus, OH, USA
8-6542-3-187 Bathroom Fixtures-Three Lights
656905
8-6542-3-187 Bathroom Fixtures-Three Lights 656905
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Pewter Weight: 8.32 Product Name: Three Light Bath Bar UPC: 822920231438 Category: Bath Lights Glass: White Frosted Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Pewter
Weight: 8.32
Product Name: Three Light Bath Bar
UPC: 822920231438
Category: Bath Lights
Glass: White Frosted
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656905
Product Name 8-6542-3-187 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details