Capital Lighting, Inc. 8-3535-3-128 Bathroom Fixtures-Three Lights 656903

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oxidized Silver Weight: 6.93 Product Name: Three Light Bath Bar UPC: 822920231490 Category: Bath Lights Glass: Penshell Shades Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oxidized Silver Weight: 6.93 Product Name: Three Light Bath Bar UPC: 822920231490 Category: Bath Lights Glass: Penshell Shades Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
8-3535-3-128 Bathroom Fixtures-Three Lights - 656903 - Capital Lighting, Inc.
Columbus, OH, USA
8-3535-3-128 Bathroom Fixtures-Three Lights
656903
8-3535-3-128 Bathroom Fixtures-Three Lights 656903
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oxidized Silver Weight: 6.93 Product Name: Three Light Bath Bar UPC: 822920231490 Category: Bath Lights Glass: Penshell Shades Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 10.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oxidized Silver
Weight: 6.93
Product Name: Three Light Bath Bar
UPC: 822920231490
Category: Bath Lights
Glass: Penshell Shades
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656903
Product Name 8-3535-3-128 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details