PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 13.90
Bulb
Finish: Espresso
Weight: 20.11
Product Name: 52`` Ceiling Fan
UPC: 822920230622
Category: Ceiling Fan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Motor size: 172x14
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Walnut/Chestnut
Electricity Use: 64
Light Kit: Sold Separately
Speeds: 3-Speed, RPM: Low - 65/High - 155
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5078
Airflow Efficienty: 79.3
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 656790 |
| Product Name | 52-830-5RV-129 Fans-Ceiling Fans |