Hunter Fan Company Infiniti Brushed Nickel LED - 52" 28671

Description
combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Dark Walnut / Oak Blades Motor Type: WhisperWind® Motor Number of Blades: 3 3 Speeds Bulb Watts: 13W
Description
combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Dark Walnut / Oak Blades Motor Type: WhisperWind® Motor Number of Blades: 3 3 Speeds Bulb Watts: 13W

Suppliers

Company
Product
Description
Supplier Links
Infiniti Brushed Nickel LED - 52" - 28671 - Hunter Fan Company
Memphis, TN, USA
Infiniti Brushed Nickel LED - 52"
28671
Infiniti Brushed Nickel LED - 52" 28671
combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Dark Walnut / Oak Blades Motor Type: WhisperWind® Motor Number of Blades: 3 3 Speeds Bulb Watts: 13W

combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!

  • Brushed Nickel Finish
  • Dark Walnut / Oak Blades
  • Motor Type: WhisperWind® Motor
  • Number of Blades: 3
  • 3 Speeds
  • Bulb Watts: 13W
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 28671
Product Name Infiniti Brushed Nickel LED - 52"
Unlock Full Specs
to access all available technical data

Similar Products