Capital Lighting, Inc. Sconces-Double Candle 656681

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.50 Length 12.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779014840 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.50 Length 12.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779014840 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 656681 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
656681
Sconces-Double Candle 656681
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.50 Length 12.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779014840 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 12.50
Length 12.50
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold
Weight: 8
Product Name: Two Light Wall Sconce
UPC: 633779014840
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656681
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details