Capital Lighting, Inc. Sconces-Double Candle 656638

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.50 Length 17.50 Extension: 5.87 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Weight: 8 Product Name: Two Light Sconce UPC: 633779004360 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.50 Length 17.50 Extension: 5.87 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Weight: 8 Product Name: Two Light Sconce UPC: 633779004360 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 656638 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
656638
Sconces-Double Candle 656638
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.50 Length 17.50 Extension: 5.87 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Weight: 8 Product Name: Two Light Sconce UPC: 633779004360 Category: Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 17.50
Length 17.50
Extension: 5.87
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 8
Product Name: Two Light Sconce
UPC: 633779004360
Category: Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656638
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details