Capital Lighting, Inc. P592-647 Pendants-Bowl Style 656498

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 20.9 Product Name: Four Light Pendant UPC: 844349009733 Category: Pendant Glass: White Frosted Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 20.9 Product Name: Four Light Pendant UPC: 844349009733 Category: Pendant Glass: White Frosted Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
P592-647 Pendants-Bowl Style - 656498 - Capital Lighting, Inc.
Columbus, OH, USA
P592-647 Pendants-Bowl Style
656498
P592-647 Pendants-Bowl Style 656498
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 20.9 Product Name: Four Light Pendant UPC: 844349009733 Category: Pendant Glass: White Frosted Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 28.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze
Weight: 20.9
Product Name: Four Light Pendant
UPC: 844349009733
Category: Pendant
Glass: White Frosted
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656498
Product Name P592-647 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details