Capital Lighting, Inc. P5994-077 Bathroom Fixtures-Four Lights 656472

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 6.00 Extension: 4.75 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Chrome Weight: 9.9 Product Name: Four Light Bath UPC: 844349009856 Category: Bath Glass: Clear Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 6.00 Extension: 4.75 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Chrome Weight: 9.9 Product Name: Four Light Bath UPC: 844349009856 Category: Bath Glass: Clear Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
P5994-077 Bathroom Fixtures-Four Lights - 656472 - Capital Lighting, Inc.
Columbus, OH, USA
P5994-077 Bathroom Fixtures-Four Lights
656472
P5994-077 Bathroom Fixtures-Four Lights 656472
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 6.00 Extension: 4.75 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Chrome Weight: 9.9 Product Name: Four Light Bath UPC: 844349009856 Category: Bath Glass: Clear Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 6.00
Extension: 4.75
Bulb
Type: G-9
Qty: 4
Wattage: 75
Finish: Chrome
Weight: 9.9
Product Name: Four Light Bath
UPC: 844349009856
Category: Bath
Glass: Clear
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656472
Product Name P5994-077 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details