Capital Lighting, Inc. GLN8410IB Exterior -Wall Mount 656457

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 8 Product Name: One Light Outdoor Wall UPC: 611728166802 Category: Outdoor Glass: Umber Linen Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 8 Product Name: One Light Outdoor Wall UPC: 611728166802 Category: Outdoor Glass: Umber Linen Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GLN8410IB Exterior -Wall Mount - 656457 - Capital Lighting, Inc.
Columbus, OH, USA
GLN8410IB Exterior -Wall Mount
656457
GLN8410IB Exterior -Wall Mount 656457
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 8 Product Name: One Light Outdoor Wall UPC: 611728166802 Category: Outdoor Glass: Umber Linen Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Imperial Bronze
Weight: 8
Product Name: One Light Outdoor Wall
UPC: 611728166802
Category: Outdoor
Glass: Umber Linen
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 656457
Product Name GLN8410IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details