Capital Lighting, Inc. 60-4605 Mid. Chandeliers-Glass Up 654658

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Prairie Bronze Product Name: Six Light Chandelier UPC: 045923646058 Category: Chandeliers Glass: Amaretto
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Prairie Bronze Product Name: Six Light Chandelier UPC: 045923646058 Category: Chandeliers Glass: Amaretto

Suppliers

Company
Product
Description
Supplier Links
60-4605 Mid. Chandeliers-Glass Up - 654658 - Capital Lighting, Inc.
Columbus, OH, USA
60-4605 Mid. Chandeliers-Glass Up
654658
60-4605 Mid. Chandeliers-Glass Up 654658
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Prairie Bronze Product Name: Six Light Chandelier UPC: 045923646058 Category: Chandeliers Glass: Amaretto

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Prairie Bronze
Product Name: Six Light Chandelier
UPC: 045923646058
Category: Chandeliers
Glass: Amaretto

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654658
Product Name 60-4605 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details